ITT Cannon Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon CA3100E14S-6PB08

Description
CB 6C 6#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 6C 6#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-6PB08 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16S PIN RECP WALL

CB 6C 6#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon - 49K1368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
49K1368
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon 49K1368
CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-6PB08 49K1368
Product Name Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details