ITT Cannon Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon CA3100E14S-6PB02-05

Description
CIRCULAR CONN, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6RoH S Compliant: No
Description
CIRCULAR CONN, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6RoH S Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E14S-6PB02-05, is a bayonet coupling receptacle designed for box mounting with a flange. It features a shell size of 14S and accommodates 6 contacts of size 16S, utilizing AWG crimp contact types. The connector is rated for a maximum contact current of 22 A at 20 °C and has a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and is designed to withstand a test voltage of 1050 Vrms. This connector offers IP67 and IP68 protection ratings, ensuring resistance to dust and water ingress under specified conditions. It is constructed from aluminum alloy with olive drab chromate plating over cadmium, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector is rated for a minimum of 500 mating cycles. The design includes features such as a coupling torque of 3.6 Nm maximum for closing and a contact retention force of 35 N. This product is suitable for applications requiring robust and reliable connections in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E14S-6PB02-05, is a bayonet coupling receptacle designed for box mounting with a flange. It features a shell size of 14S and accommodates 6 contacts of size 16S, utilizing AWG crimp contact types. The connector is rated for a maximum contact current of 22 A at 20 °C and has a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and is designed to withstand a test voltage of 1050 Vrms. This connector offers IP67 and IP68 protection ratings, ensuring resistance to dust and water ingress under specified conditions. It is constructed from aluminum alloy with olive drab chromate plating over cadmium, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector is rated for a minimum of 500 mating cycles. The design includes features such as a coupling torque of 3.6 Nm maximum for closing and a contact retention force of 35 N. This product is suitable for applications requiring robust and reliable connections in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon - 98J3991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon
98J3991
Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon 98J3991
CIRCULAR CONN, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6RoH S Compliant: No

CIRCULAR CONN, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J3991
Product Name Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products