ITT Cannon Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon CA3100E14S-5SBF80F0-05

Description
CB 5C 5#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 5C 5#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 5C 5#16S SKT RECP WALL

CB 5C 5#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon - 98J3964 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon
98J3964
Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon 98J3964
CIRCULAR CONN, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:14S-5 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:14S-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-5SBF80F0-05 98J3964
Product Name Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 22-3310 - Powell Electronics, Inc.
Nicomatic North America
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details