The Circular Connector, Rcpt, 14S-5, Flange, part number CA3100E14S-5SB08, is designed for wall mounting applications and features a bayonet coupling mechanism. It has a shell size of 14S and accommodates a contact arrangement of 14S-5, with a total of 6 contacts of size 16S. The connector utilizes solder cup contact types with hard silver plating, ensuring reliable electrical connections. This connector is rated for a maximum contact current of 22 A at +20 °C and has a low contact resistance of 6 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The insulator material provides an impressive resistance of over 1000 MΩ and can withstand temperatures ranging from -55°C to +125°C. The connector is rated IP67 and IP68, indicating its robustness against dust and water ingress, and it has been tested for 500 hours of salt spray resistance. With a minimum of 500 mating cycles, it offers durability for repeated use. The shell is made from aluminum alloy with olive drab chromate plating, providing additional corrosion resistance. Engineers seeking a reliable and durable circular connector for harsh environments may find this product suitable for their applications.
CB 5C 5#16S SKT RECP WALL
CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E14S-5SB08 | 49K1356 |
| Product Name | Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |