ITT Cannon Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon CA3100E14S-5PBF80-05

Description
CB 5C 5#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 5C 5#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-5PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#16S PIN RECP WALL

CB 5C 5#16S PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon - 98J3941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon
98J3941
Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon 98J3941
CIRCULAR CONN, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5RoH S Compliant: No

CIRCULAR CONN, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-5PBF80-05 98J3941
Product Name Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Contacts - 1317G17-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers