ITT Cannon Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon CA3100E14S-5PB09

Description
CB 5C 5#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 5C 5#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-5PB09 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#16S PIN RECP WALL

CB 5C 5#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon - 56K5971 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon
56K5971
Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon 56K5971
CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-5PB09 56K5971
Product Name Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details