ITT Cannon Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon CA3100E14S-5PB01-05

Description
CB 5C 5#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 5C 5#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-5PB01-05 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#16S PIN RECP WALL

CB 5C 5#16S PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon - 98J3947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon
98J3947
Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon 98J3947
CIRCULAR CONN, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5RoH S Compliant: No

CIRCULAR CONN, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-5PB01-05 98J3947
Product Name Circular Conn, Rcpt, 14S-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers