ITT Cannon Circular Conn, Rcpt, 14S-4, Flange; Product Range Itt Cannon CA3100E14S-4PBF80-05

Description
CIRCULAR CONN, RCPT, 14S-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-4RoH S Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 14S-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-4RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-4, Flange; Product Range Itt Cannon - 98J3911 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-4, Flange; Product Range Itt Cannon
98J3911
Circular Conn, Rcpt, 14S-4, Flange; Product Range Itt Cannon 98J3911
CIRCULAR CONN, RCPT, 14S-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-4RoH S Compliant: No

CIRCULAR CONN, RCPT, 14S-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-4RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J3911
Product Name Circular Conn, Rcpt, 14S-4, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Standard Circular Connectors - 1-2823589-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details