ITT Cannon Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon CA3100E14S-2SB09

Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-2SB09 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT RECP WALL

CB 4C 4#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon - 49K1329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon
49K1329
Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon 49K1329
CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-2SB09 49K1329
Product Name Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3117 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1874-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers