ITT Cannon Circular Conn, Rcpt, 14S-2, Flange; Product Range Itt Cannon CA3100E14S-2SB05-14

Description
CAB 4C 3#16S SKT RECP WALL
Request a Quote Datasheet
Description
CAB 4C 3#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-2SB05-14 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 3#16S SKT RECP WALL

CAB 4C 3#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-2, Flange; Product Range Itt Cannon - 49K1326 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-2, Flange; Product Range Itt Cannon
49K1326
Circular Conn, Rcpt, 14S-2, Flange; Product Range Itt Cannon 49K1326
CIRCULAR CONN, RCPT, 14S-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-2SB05-14 49K1326
Product Name Circular Conn, Rcpt, 14S-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R5SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details