The Circular Connector, Rcpt, 14S-1, Flange, part number CA3100E14S-1PBF80F0,
CB 3C 3#16S PIN RECP WALL
CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:14S-1 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E14S-1PBF80F0 | 56K5959 |
| Product Name | Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |