ITT Cannon Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon CA3100E14S-1PBF80-05

Description
CB 3C 3#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 3C 3#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-1PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP WALL

CB 3C 3#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon - 98J3714 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
98J3714
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon 98J3714
CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-1PBF80-05 98J3714
Product Name Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details