ITT Cannon Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon CA3100E14S-1PB13

Description
CB 3C 3#16S PIN RECP WALL
Request a Quote
Description
CB 3C 3#16S PIN RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-1, Flange, part number CA3100E14S-1PB13, features a wall mounting receptacle design with a reverse bayonet coupling mechanism. It includes three solder cup contacts of size 16S, with a contact rating of 22 A at +20 °C. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It is rated for operation in temperatures ranging from -55°C to +125°C and offers IP67 and IP68 protection against dust and water ingress. The connector supports a test voltage of 2000 Vrms and has a minimum of 500 mating cycles. Its design includes shielding for enhanced performance in challenging conditions, making it suitable for various applications requiring reliable connectivity.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-1, Flange, part number CA3100E14S-1PB13, features a wall mounting receptacle design with a reverse bayonet coupling mechanism. It includes three solder cup contacts of size 16S, with a contact rating of 22 A at +20 °C. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It is rated for operation in temperatures ranging from -55°C to +125°C and offers IP67 and IP68 protection against dust and water ingress. The connector supports a test voltage of 2000 Vrms and has a minimum of 500 mating cycles. Its design includes shielding for enhanced performance in challenging conditions, making it suitable for various applications requiring reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-1PB13 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP WALL

CB 3C 3#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon - 34K1454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
34K1454
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon 34K1454
CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-1PB13 34K1454
Product Name Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589688-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details