ITT Cannon Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon CA3100E14S-1PB08

Description
CB 3C 3#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 3C 3#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-1PB08 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP WALL

CB 3C 3#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon - 49K1214 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
49K1214
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon 49K1214
CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-1PB08 49K1214
Product Name Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Between Series Adapters - 461-1229-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details