ITT Cannon Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon CA3100E14S-14SB01-08

Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-14SB01-08 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT RECP WALL

CB 4C 4#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon - 49K1305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon
49K1305
Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon 49K1305
CIRCULAR CONNECTOR, RCPT, 14S-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-14SB01-08 49K1305
Product Name Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details