ITT Cannon Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon CA3100E14S-14PB01-08

Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-14PB01-08 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S PIN RECP WALL

CB 4C 4#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon - 49K1296 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon
49K1296
Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon 49K1296
CIRCULAR CONNECTOR, RCPT, 14S-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-14PB01-08 49K1296
Product Name Circular Connector, Rcpt, 14S-14, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details