ITT Cannon Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon CA3100E14S-13PBF80

Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-13PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S PIN RECP WALL

CB 4C 4#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon - 98J3810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon
98J3810
Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon 98J3810
CIRCULAR CONNECTOR, RCPT, 14S-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-13PBF80 98J3810
Product Name Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers