ITT Cannon Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon CA3100E14S-13PBF80-05

Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 4C 4#16S PIN RECP WALL

CB 4C 4#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon - 98J3811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon
98J3811
Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon 98J3811
CIRCULAR CONNECTOR, RCPT, 14S-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-13PBF80-05 98J3811
Product Name Circular Connector, Rcpt, 14S-13, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Din Connector Omron Electronic Components - 06AC0169 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details