ITT Cannon Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon CA3100E14S-12PB08

Description
CB 4C 4#16S PIN RECP WALL
Request a Quote
Description
CB 4C 4#16S PIN RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-12, Flange (part number 49K1266) from ITT Cannon is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates four solder pin contacts, making it suitable for various electrical connections. The connector is part of the CA-B Series and is built to withstand harsh environments, complying with IP69K standards. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental regulations. The dimensions and specifications are subject to change, so engineers should verify compatibility with their applications before purchasing.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-12, Flange (part number 49K1266) from ITT Cannon is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates four solder pin contacts, making it suitable for various electrical connections. The connector is part of the CA-B Series and is built to withstand harsh environments, complying with IP69K standards. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental regulations. The dimensions and specifications are subject to change, so engineers should verify compatibility with their applications before purchasing.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-12PB08 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S PIN RECP WALL

CB 4C 4#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon - 49K1266 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon
49K1266
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon 49K1266
CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-12PB08 49K1266
Product Name Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details