ITT Cannon Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon CA3100E14S-12PB06

Description
CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon - 98J3795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon
98J3795
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon 98J3795
CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J3795
Product Name Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data