ITT Cannon Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon CA3100E14S-12PB02

Description
CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-12, Flange (part number 98J3790) from ITT Cannon is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates four crimp pin contacts, making it suitable for various electrical connections. The connector is part of the CA-B Series, which is known for its reliability in harsh environments. It is important to note that this product is not RoHS compliant. Engineers should consider this connector for applications requiring robust and secure connections in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-12, Flange (part number 98J3790) from ITT Cannon is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates four crimp pin contacts, making it suitable for various electrical connections. The connector is part of the CA-B Series, which is known for its reliability in harsh environments. It is important to note that this product is not RoHS compliant. Engineers should consider this connector for applications requiring robust and secure connections in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon - 98J3790 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon
98J3790
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon 98J3790
CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J3790
Product Name Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111179 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details