ITT Cannon Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon CA3100E14S-12PB01

Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-12PB01 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S PIN RECP WALL

CB 4C 4#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon - 98J3788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon
98J3788
Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon 98J3788
CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-12PB01 98J3788
Product Name Circular Connector, Rcpt, 14S-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details