ITT Cannon Circular Conn, Rcpt, 14S-11, Flange; Product Range Itt Cannon CA3100E14S-11SB05-13

Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-11SB05-13 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT RECP WALL

CB 4C 4#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-11, Flange; Product Range Itt Cannon - 49K1254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-11, Flange; Product Range Itt Cannon
49K1254
Circular Conn, Rcpt, 14S-11, Flange; Product Range Itt Cannon 49K1254
CIRCULAR CONN, RCPT, 14S-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-11SB05-13 49K1254
Product Name Circular Conn, Rcpt, 14S-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5372-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details