The Circular Connector, Rcpt, 14S-10, Flange (part number 49K1234) from ITT Cannon is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates four crimp socket contacts, making it suitable for various electrical connections. The connector is part of the CA-B Series and is built to withstand harsh environments, complying with IP69K standards. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design and reliable performance make it a viable option for engineers seeking durable interconnect solutions.
CB 4C 4#16S SKT RECP WALL
CIRCULAR CONNECTOR, RCPT, 14S-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E14S-10SBF80-08 | 49K1234 |
| Product Name | Circular Connector, Rcpt, 14S-10, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |