ITT Cannon Circular Conn, Rcpt, 14S-10, Flange; Product Range Itt Cannon CA3100E14S-10SB05-14

Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-10SB05-14 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT RECP WALL

CB 4C 4#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-10, Flange; Product Range Itt Cannon - 49K1238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-10, Flange; Product Range Itt Cannon
49K1238
Circular Conn, Rcpt, 14S-10, Flange; Product Range Itt Cannon 49K1238
CIRCULAR CONN, RCPT, 14S-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-10SB05-14 49K1238
Product Name Circular Conn, Rcpt, 14S-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40828-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Plug - NECU-M-S-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details