ITT Cannon Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon CA3100E12S-3SBF80F0

Description
CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:12S-3RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:12S-3RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon - 27R2657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon
27R2657
Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon 27R2657
CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:12S-3RoH S Compliant: No

CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:12S-3RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27R2657
Product Name Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

10008393-Nfb23-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0377 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNF08-S4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers