ITT Cannon Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon CA3100E10SL-4SB13

Description
CAB 2C 2#16S SKT RECP
Request a Quote Datasheet
Description
CAB 2C 2#16S SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E10SL-4SB13 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#16S SKT RECP

CAB 2C 2#16S SKT RECP

Buy Now
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon - 49K1204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
49K1204
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon 49K1204
CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-4SB13 49K1204
Product Name Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers