ITT Cannon Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon CA3100E10SL-4SB02A176

Description
CAB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet
Description
CAB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 2C 2#16S SKT RECP WALL

CAB 2C 2#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon - 17X3446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
17X3446
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon 17X3446
CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-4SB02A176 17X3446
Product Name Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF027 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details