ITT Cannon Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon CA3100E10SL-4SB02

Description
CAB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet
Description
CAB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E10SL-4SB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#16S SKT RECP WALL

CAB 2C 2#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon - 30K7875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
30K7875
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon 30K7875
CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-4SB02 30K7875
Product Name Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details