ITT Cannon Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon CA3100E10SL-4PB06

Description
CB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E10SL-4PB06 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S SKT RECP WALL

CB 2C 2#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon - 30K7870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
30K7870
Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon 30K7870
CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-4PB06 30K7870
Product Name Circular Conn, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details