ITT Cannon Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon CA3100E10SL-3SB14

Description
CAB 3C 3#16S SKT RECP WALL
Request a Quote Datasheet
Description
CAB 3C 3#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E10SL-3SB14 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#16S SKT RECP WALL

CAB 3C 3#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon - 49K1194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
49K1194
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon 49K1194
CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-3SB14 49K1194
Product Name Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Terminal Blocks - 39.1103 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2703-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers