ITT Cannon Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon CA3100E10SL-3SB06

Description
CB 3C 3#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 3C 3#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E10SL-3SB06 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S SKT RECP WALL

CB 3C 3#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon - 30K7862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
30K7862
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon 30K7862
CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-3SB06 30K7862
Product Name Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details