CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10SL-3 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98J3618 |
| Product Name | Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |