ITT Cannon Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon CA3100E10SL-3PBF85

Description
CB 3C 3#16S PIN RECP WALL
Request a Quote
Description
CB 3C 3#16S PIN RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10SL-3, Flange, part of the CA-B Series from ITT Cannon, is designed for wall mount applications. It features a reverse bayonet coupling style and accommodates three solder pin contacts. The connector is constructed to meet the demands of harsh environments, ensuring reliability in challenging conditions. It is important to note that the contact plating is silver, and the product is not RoHS compliant. This connector is suitable for applications requiring robust interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10SL-3, Flange, part of the CA-B Series from ITT Cannon, is designed for wall mount applications. It features a reverse bayonet coupling style and accommodates three solder pin contacts. The connector is constructed to meet the demands of harsh environments, ensuring reliability in challenging conditions. It is important to note that the contact plating is silver, and the product is not RoHS compliant. This connector is suitable for applications requiring robust interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E10SL-3PBF85 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP WALL

CB 3C 3#16S PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon - 15M8543 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
15M8543
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon 15M8543
CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-3PBF85 15M8543
Product Name Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details