ITT Cannon Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon CA3100E10SL-3PBF80

Description
CB 3C 3#16S PIN RECP WALL
Request a Quote
Description
CB 3C 3#16S PIN RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E10SL-3PBF80, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 10SL and accommodates three contacts of size 16S, which are crimp type. The connector is rated for a maximum current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. It is rated IP67 and IP68, ensuring protection against dust and water ingress. The operating temperature range is from -55°C to +125°C. The connector supports a minimum of 500 mating cycles and has a contact retention force of 35 N. It is also resistant to salt spray for up to 500 hours, making it suitable for harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E10SL-3PBF80, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 10SL and accommodates three contacts of size 16S, which are crimp type. The connector is rated for a maximum current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. It is rated IP67 and IP68, ensuring protection against dust and water ingress. The operating temperature range is from -55°C to +125°C. The connector supports a minimum of 500 mating cycles and has a contact retention force of 35 N. It is also resistant to salt spray for up to 500 hours, making it suitable for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E10SL-3PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP WALL

CB 3C 3#16S PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon - 30K7843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
30K7843
Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon 30K7843
CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E10SL-3PBF80 30K7843
Product Name Circular Conn, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data