ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies CA20L28-15SBA176

Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet
Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA20L28-15SBA176 - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 SKT RECP

CAB 35C 35#16 SKT RECP

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1340303-CA20L28-15SBA176 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1340303-CA20L28-15SBA176
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1340303-CA20L28-15SBA176
Win Source Part Number: 1340303-CA20L28-15SB A176 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MIL-DTL-5015, CA-B Number of Positions: 35 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Reverse Bayonet Lock Package: Bulk Voltage Rating: 50V Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 28-15 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 19.7µin (0.50µm) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: CA20L RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1340303-CA20L28-15SBA176
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: MIL-DTL-5015, CA-B
Number of Positions: 35
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Voltage Rating: 50V
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 28-15
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 19.7µin (0.50µm)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: CA20L
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA20L28-15SBA176 1340303-CA20L28-15SBA176
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details