ITT Cannon Circular Connectors - CA20COML20-11SB CA20COML20-11SB

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1077662-CA20COML20-1 1SB Packaging: Bulk Number of Positions: 13 Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Voltage Rating: 200VAC, 250VDC Current Rating: 22A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange; Through Hole Shell Size - Insert: 20-11 Shell Material, Finish: Aluminum Alloy, Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1077662-CA20COML20-1 1SB Packaging: Bulk Number of Positions: 13 Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Voltage Rating: 200VAC, 250VDC Current Rating: 22A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange; Through Hole Shell Size - Insert: 20-11 Shell Material, Finish: Aluminum Alloy, Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA20COML20-11SB - 1077662-CA20COML20-11SB - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA20COML20-11SB
1077662-CA20COML20-11SB
Circular Connectors - CA20COML20-11SB 1077662-CA20COML20-11SB
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1077662-CA20COML20-1 1SB Packaging: Bulk Number of Positions: 13 Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Voltage Rating: 200VAC, 250VDC Current Rating: 22A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange; Through Hole Shell Size - Insert: 20-11 Shell Material, Finish: Aluminum Alloy, Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1077662-CA20COML20-11SB
Packaging: Bulk
Number of Positions: 13
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Reverse Bayonet Lock
Contact Finish: Silver
Voltage Rating: 200VAC, 250VDC
Current Rating: 22A
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Mounting: Panel Mount, Flange; Through Hole
Shell Size - Insert: 20-11
Shell Material, Finish: Aluminum Alloy, Zinc Die Cast, Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1077662-CA20COML20-11SB
Product Name Circular Connectors - CA20COML20-11SB
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data