ITT Cannon Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon CA121004-6

Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 18 Style 4 & 6 Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:18; Enclosure Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 18 Style 4 & 6 Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:18; Enclosure Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon - 39C2925 - Newark, An Avnet Company
Chicago, IL, United States
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
39C2925
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon 39C2925
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 18 Style 4 & 6 Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:18; Enclosure Material:Aluminum Alloy RoHS Compliant: No

PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 18 Style 4 & 6 Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:18; Enclosure Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 39C2925
Product Name Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products