ITT Cannon Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon CA121004-3

Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 14S Style 4 & 6 Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:14S; Enclosure Material:Aluminum Alloy RoHS Compliant: No
Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 14S Style 4 & 6 Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:14S; Enclosure Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Protecting Cap, Aluminium Alloy, part number 93B4252, is designed as a dust cap accessory for use with size 14S style 4 and 6 plugs. It features an aluminum alloy body, providing durability and protection in various applications. This product is part of the CA Series and is not RoHS compliant. The cap is intended to safeguard connectors from environmental contaminants, ensuring reliable performance in harsh conditions. Engineers considering this product should evaluate its compatibility with their existing connectors and project requirements.

Datasheet Summary
Powered by GS/AI

The Protecting Cap, Aluminium Alloy, part number 93B4252, is designed as a dust cap accessory for use with size 14S style 4 and 6 plugs. It features an aluminum alloy body, providing durability and protection in various applications. This product is part of the CA Series and is not RoHS compliant. The cap is intended to safeguard connectors from environmental contaminants, ensuring reliable performance in harsh conditions. Engineers considering this product should evaluate its compatibility with their existing connectors and project requirements.

Suppliers

Company
Product
Description
Supplier Links
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon - 93B4252 - Newark, An Avnet Company
Chicago, IL, United States
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
93B4252
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon 93B4252
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 14S Style 4 & 6 Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:14S; Enclosure Material:Aluminum Alloy RoHS Compliant: No

PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 14S Style 4 & 6 Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:14S; Enclosure Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 93B4252
Product Name Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details