PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 32 Style 4 & 6 Plugs; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:32; Enclosure Material:Aluminum Alloy RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 50B1239 |
| Product Name | Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon |
| Material | Aluminum; Aluminum Alloy Body |