ITT Cannon Circular Connectors - Circular Connectors - Accessories - CA121004-10 CA121004-10

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 914648-CA121004-10 Series: MIL-DTL-5015, CA Features: Connector Cap (Cover), Protective 28 Package: Bag Family Name: CA121 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 7616.99.5190 Other Part Number: ICA121004-10, CA12100410
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 914648-CA121004-10 Series: MIL-DTL-5015, CA Features: Connector Cap (Cover), Protective 28 Package: Bag Family Name: CA121 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 7616.99.5190 Other Part Number: ICA121004-10, CA12100410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Accessories - CA121004-10 - 914648-CA121004-10 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Accessories - CA121004-10
914648-CA121004-10
Circular Connectors - Circular Connectors - Accessories - CA121004-10 914648-CA121004-10
Manufacturer: ITT Cannon, LLC Win Source Part Number: 914648-CA121004-10 Series: MIL-DTL-5015, CA Features: Connector Cap (Cover), Protective 28 Package: Bag Family Name: CA121 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 7616.99.5190 Other Part Number: ICA121004-10, CA12100410

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 914648-CA121004-10
Series: MIL-DTL-5015, CA
Features: Connector Cap (Cover), Protective 28
Package: Bag
Family Name: CA121
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 7616.99.5190
Other Part Number: ICA121004-10, CA12100410

Buy Now Datasheet
 - ITT Cannon CA121004-10 - PEI-Genesis
Philadelphia, PA, United States
CAB CAP PLUG 28

CAB CAP PLUG 28

Buy Now
Connectors Circular, Industrial - Metal, Dust Caps - CA121004-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Dust Caps
CA121004-10
Connectors Circular, Industrial - Metal, Dust Caps CA121004-10
CAB METAL DUSTCAP, SZ 28 A66 C

CAB METAL DUSTCAP, SZ 28 A66 C

Buy Now
Circular Connector Accessories - 1003-CA121004-10-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1003-CA121004-10-ND
Circular Connector Accessories 1003-CA121004-10-ND
CA BAYONET

CA BAYONET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics PEI-Genesis Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 914648-CA121004-10 ITT Cannon CA121004-10 CA121004-10 1003-CA121004-10-ND
Product Name Circular Connectors - Circular Connectors - Accessories - CA121004-10 Connectors Circular, Industrial - Metal, Dust Caps Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 13996 - Powell Electronics, Inc.
Nicomatic North America
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details