ITT Cannon Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon CA121003-9

Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 24 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:24 RoHS Compliant: No
Datasheet
Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 24 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:24 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon - 95B1730 - Newark, An Avnet Company
Chicago, IL, United States
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
95B1730
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon 95B1730
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 24 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:24 RoHS Compliant: No

PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 24 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:24 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 95B1730
Product Name Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pad Covers - 32904 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Silicone Caps - SC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded
Material Rubber - Silicone; Silicone
Straight Thread M39
View Details