ITT Cannon Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon CA121003-7

Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 20 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:20 RoHS Compliant: No
Datasheet
Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 20 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon - 64T2899 - Newark, An Avnet Company
Chicago, IL, United States
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
64T2899
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon 64T2899
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 20 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:20 RoHS Compliant: No

PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 20 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 64T2899
Product Name Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details