ITT Cannon Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon CA121003-4

Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 16S Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:16S RoHS Compliant: No
Datasheet
Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 16S Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:16S RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon - 99B6425 - Newark, An Avnet Company
Chicago, IL, United States
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
99B6425
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon 99B6425
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 16S Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:16S RoHS Compliant: No

PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 16S Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:16S RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 99B6425
Product Name Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products