PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 36 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:36 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 50B9079 |
| Product Name | Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon |
| Material | Aluminum; Aluminum Alloy Body |