CAB METAL D/C, RECP, SZ 28 121003-0010
CAB CAP RECP 28
Manufacturer: ITT Cannon, LLC
Win Source Part Number: 914647-CA121003-10
Series: MIL-DTL-5015, CA
Features: Connector Cap (Cover), Protective 28
Package: Bag
Family Name: CA121
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 7616.99.5190
Other Part Number: ICA121003-10, CA12100310
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CA121003-10 | ITT Cannon CA121003-10 | 1003-CA121003-10-ND | 914647-CA121003-10 | CA121003-10 |
| Product Name | Connectors Circular, Industrial - Metal, Dust Caps | Circular Connector Accessories | Circular Connectors - Circular Connectors - Accessories - CA121003-10 | Circular Connector Accessories | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |