ITT Cannon Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon CA121003-10

Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 28 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:28 RoHS Compliant: No
Datasheet
Description
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 28 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:28 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon - 39C7114 - Newark, An Avnet Company
Chicago, IL, United States
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
39C7114
Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon 39C7114
PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 28 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:28 RoHS Compliant: No

PROTECTING CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Size 28 Style 0, 1, 2, 7, & 9 Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:CA Series; Connector Shell Size:28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 39C7114
Product Name Protecting Cap, Aluminium Alloy; Accessory Type Itt Cannon
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flange Caps - FC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded; Flange
Material Rubber - Silicone; Silicone
Straight Thread 10-24, M5
View Details