ITT Cannon
Cb 7C 7#8 Pin Recp Jam Itt Cannon
CA07A24-10PB01
Description
CB 7C 7#8 PIN RECP JAM
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 7C 7#8 PIN RECP JAM
Request a Quote
Email Supplier
Suppliers
Cb 7C 7#8 Pin Recp Jam Itt Cannon
46Y4103
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA07A24-10PB01 |
46Y4103 |
|
Product Name
|
|
Cb 7C 7#8 Pin Recp Jam Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers