ITT Cannon
Er 48C 48#16 Pin Plug Itt Cannon
CA06R36-10PY
Description
ER 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 48C 48#16 Pin Plug Itt Cannon
98J3079
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06R36-10PY |
CA06R36-10PY |
98J3079 |
|
Product Name
|
|
|
Er 48C 48#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details