ITT Cannon
Er 8C 6#12 2#0 Pin Plug Itt Cannon
CA06R32-15PYF80
Description
ER 8C 6#12 2#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 8C 6#12 2#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 8C 6#12 2#0 Pin Plug Itt Cannon
98J3062
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA06R32-15PYF80 |
98J3062 |
|
Product Name
|
|
Er 8C 6#12 2#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details